TE Connectivity AFD51-14-19PN-6117-LC
- 收藏
- 对比
AFD51-14-19PN-6117-LC
2460-AFD51-14-19PN-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port
1最小包装量--
AFD51-14-19PN-6117-LC详情
TE Connectivity AFD51-14-19PN-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
Brand
TE Connectivity / Intercontec
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
TE Connectivity
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
19
紧固类型
Bayonet
产品类别
TE Connectivity
评级结果
抗环境干扰
AFD51-14-19PN-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。