TE Connectivity AFD51-14-19PX-6233
- 收藏
- 对比
AFD51-14-19PX-6233
2460-AFD51-14-19PX-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector AFD 19C 19#20 Pin Recp LC
1最小包装量--
AFD51-14-19PX-6233详情
TE Connectivity AFD51-14-19PX-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
9
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
应力消除后壳
安装角
直角
产品类别
圆形MIL规格后壳
AFD51-14-19PX-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。