TE Connectivity AFD51-14-19PY-6139
- 收藏
- 对比
AFD51-14-19PY-6139
2460-AFD51-14-19PY-6139
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-19PY-6139详情
TE Connectivity AFD51-14-19PY-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
材料
Polystyrene
Manufacturer Part Number
142471
Manufacturer
Brady
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
类型
Office/Facility Signs
定位的数量
19
紧固类型
Bayonet
图例
Cardiology
背景颜色
White
语言
English
评级结果
抗环境干扰
AFD51-14-19PY-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。