TE Connectivity AFD51-14-4PW-6139
- 收藏
- 对比
AFD51-14-4PW-6139
2460-AFD51-14-4PW-6139
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-4PW-6139详情
TE Connectivity AFD51-14-4PW-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Manufacturer
施耐德电气
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Receptacle
定位的数量
4
性别
Receptacle
紧固类型
Bayonet
接头数量
4
连接类型
Threaded
达到SVHC
Unknown
评级结果
抗环境干扰
AFD51-14-4PW-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。