TE Connectivity AFD51-14-5PW-6117-LC
- 收藏
- 对比
AFD51-14-5PW-6117-LC
2460-AFD51-14-5PW-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port
1最小包装量--
AFD51-14-5PW-6117-LC详情
TE Connectivity AFD51-14-5PW-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
5
性别
Female
紧固类型
Bayonet
接头数量
5
评级结果
抗环境干扰
AFD51-14-5PW-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。