TE Connectivity AFD51-14-5PW-6139
- 收藏
- 对比
AFD51-14-5PW-6139
2460-AFD51-14-5PW-6139
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-5PW-6139详情
TE Connectivity AFD51-14-5PW-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Filtered
-
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
5
性别
Female
紧固类型
Bayonet
子类别
D-Sub Connectors
接头数量
5
产品类别
D-Sub Tools & Hardware
产品类别
D-Sub Tools & Hardware
评级结果
抗环境干扰
AFD51-14-5PW-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。