TE Connectivity AFD51-14-5SZ-6146
- 收藏
- 对比
AFD51-14-5SZ-6146
2460-AFD51-14-5SZ-6146
圆形连接器
--
大陆
立即发货

Conn Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive
1最小包装量--
AFD51-14-5SZ-6146详情
TE Connectivity AFD51-14-5SZ-6146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
5 Inches
Manufacturer Part Number
50-310-025-0/450-C
Case Style
Center Back Mount
Manufacturer
NOSHOK
RoHS
Non-Compliant
连接器类型
LC
类型
Analog
准确性
1 Percent
AFD51-14-5SZ-6146拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。