TE Connectivity AFD51-16-26SZ-6116-LC
- 收藏
- 对比
AFD51-16-26SZ-6116-LC
2460-AFD51-16-26SZ-6116-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 26 POS Crimp ST Cable Mount 26 Terminal 1 Port Automotive
1最小包装量--
AFD51-16-26SZ-6116-LC详情
TE Connectivity AFD51-16-26SZ-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.192000 oz
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
78677601905
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
类型
Faceplate
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
AFD51-16-26SZ-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。