TE Connectivity AFD51-20-16SX-1A-LC
- 收藏
- 对比
AFD51-20-16SX-1A-LC
2460-AFD51-20-16SX-1A-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 16C 16#16 SKT R ECP LC
1最小包装量--
AFD51-20-16SX-1A-LC详情
TE Connectivity AFD51-20-16SX-1A-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.048000 oz
Factory Pack QuantityFactory Pack Quantity
20
Part # Aliases
78677618917
Manufacturer
Wiremold
Brand
Wiremold
Tradename
Pancake
RoHS
N
系列
1500
包装
Bulk
连接器类型
LC
类型
Accessories
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
特征
线夹
产品类别
Wire Ducting & Raceways
AFD51-20-16SX-1A-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。