TE Connectivity AFD51-22-41SY-6139
- 收藏
- 对比
AFD51-22-41SY-6139
2460-AFD51-22-41SY-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 41P SZ 22 RECPT CABLE MOUNT SOCKET
1最小包装量--
AFD51-22-41SY-6139详情
TE Connectivity AFD51-22-41SY-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
20
Connector End B
无连接器
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Connector End B Pin Count
-
RoHS
Details
系列
LGH
类型
LGH 引线电缆
子类别
电源线
产品类别
直流电源线
产品类别
直流电源线
AFD51-22-41SY-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。