TE Connectivity AFD51-22-55PW-6117-LC
- 收藏
- 对比
AFD51-22-55PW-6117-LC
2460-AFD51-22-55PW-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 55P SZ 22 RECPT CABLE MOUNT PIN
1最小包装量--
AFD51-22-55PW-6117-LC详情
TE Connectivity AFD51-22-55PW-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.599999 oz
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
78677608312
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
AFD51-22-55PW-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。