TE Connectivity AFD54-12-8PY-6140
- 收藏
- 对比
AFD54-12-8PY-6140
2460-AFD54-12-8PY-6140
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 8P SZ 12 RECPT PANEL MOUNT PIN
1最小包装量--
AFD54-12-8PY-6140详情
TE Connectivity AFD54-12-8PY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC1060-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
AFD54-12-8PY-6140拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。