TE Connectivity AFD54-14-12PW-LC
- 收藏
- 对比
AFD54-14-12PW-LC
2460-AFD54-14-12PW-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT, Product Range:AFD Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:12Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
1最小包装量--
AFD54-14-12PW-LC详情
TE Connectivity AFD54-14-12PW-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T20P18S2516
Manufacturer
Cutler Hammer, Div of Eaton Co
AFD54-14-12PW-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。