TE Connectivity AFD54-14-12PX
- 收藏
- 对比
AFD54-14-12PX
2460-AFD54-14-12PX
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT, Product Range:AFD Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:12Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
AFD54-14-12PX详情
TE Connectivity AFD54-14-12PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE032C10LP16
Manufacturer
Cutler Hammer, Div of Eaton Co
AFD54-14-12PX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。