TE Connectivity AFD54-14-12PX-LC
- 收藏
- 对比
AFD54-14-12PX-LC
2460-AFD54-14-12PX-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT, Product Range:AFD Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:12Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
1最小包装量--
AFD54-14-12PX-LC详情
TE Connectivity AFD54-14-12PX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
21#20,2#16
Service Rating
I
Insert Arrangement
E99
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
橄榄绿色铬酸盐镀镉
AFD54-14-12PX-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。