TE Connectivity AFD54-14-12SX-LC
- 收藏
- 对比
AFD54-14-12SX-LC
2460-AFD54-14-12SX-LC
无类别的
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT, Product Range:AFD Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:12Contacts, Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
1最小包装量--
AFD54-14-12SX-LC详情
TE Connectivity AFD54-14-12SX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
QBHW2100S
Approvals
CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
额定电流
100 A
保护措施
Branch Circuit
端子类型
Bolt-On
AFD54-14-12SX-LC拓展信息







哦! 它是空的。