TE Connectivity AFD54-14-18PN-6233
- 收藏
- 对比
AFD54-14-18PN-6233
2460-AFD54-14-18PN-6233
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Jam Nut 18 Terminal 1 Port Automotive
1最小包装量--
AFD54-14-18PN-6233详情
TE Connectivity AFD54-14-18PN-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bulkhead, Front Side Nut, Panel
Manufacturer
Fagor Automation
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
18
性别
Female
紧固类型
Bayonet
接头数量
18
评级结果
抗环境干扰
AFD54-14-18PN-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。