TE Connectivity AFD54-14-18PZ-6233
- 收藏
- 对比
AFD54-14-18PZ-6233
2460-AFD54-14-18PZ-6233
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, JAM NUT, Product Range:AFD Series, Circular Connector Shell Style:Jam Nut Receptacle, No. of Contacts:18Contacts, Circular Contact Type:Crimp Pin, Coupling Style:Bayonet RoHS Compliant: No
1最小包装量--
添加到询价列表
AFD54-14-18PZ-6233详情
TE Connectivity AFD54-14-18PZ-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
AFD54-14-18PZ-6233拓展信息
100284-1
TE Connectivity
1811902-7
TE Connectivity Aerospace, Defense and Marine
207569-1
TE Connectivity
D38999/24WJ4SA-LC
TE Connectivity
MC8017-F-11-02PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-17-08PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-21-16PN
TE Connectivity Aerospace, Defense and Marine
D38999/20FC4PN-LC
TE Connectivity
826883-1
TE Connectivity
DJT16E21-16AN
TE Connectivity







哦! 它是空的。