TE Connectivity AFD54-14-5SY-6233
- 收藏
- 对比
AFD54-14-5SY-6233
2460-AFD54-14-5SY-6233
圆形连接器
--
大陆
立即发货

Conn Circular SKT 5 POS Crimp ST Jam Nut 5 Terminal 1 Port Automotive
1最小包装量--
AFD54-14-5SY-6233详情
TE Connectivity AFD54-14-5SY-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
350 - 350
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
性别
Female
接头数量
5
AFD54-14-5SY-6233拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。