TE Connectivity AFD54-20-16PX-LC
- 收藏
- 对比
AFD54-20-16PX-LC
2460-AFD54-20-16PX-LC
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 16POS, 20-16, JAM NUT; Connector Type: Circular Indust
1最小包装量--
AFD54-20-16PX-LC详情
TE Connectivity AFD54-20-16PX-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
Manufacturer Part Number
YAD6CM12E12
Manufacturer
Burndy
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
16
性别
Receptacle
紧固类型
Bayonet
接头数量
16
本体镀层
化学镍
达到SVHC
无SVHC
评级结果
抗环境干扰
AFD54-20-16PX-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。