TE Connectivity AFD54-20-39PN-6139
- 收藏
- 对比
AFD54-20-39PN-6139
2460-AFD54-20-39PN-6139
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 39POS, 20-39, JAM NUT; Connector Type: Circular Indust
1最小包装量--
AFD54-20-39PN-6139详情
TE Connectivity AFD54-20-39PN-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
N
Unit Weight
0.035274 oz
系列
CPCF-5
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
39
性别
Receptacle
紧固类型
Bayonet
子类别
Resistors
技术
Wirewound
接头数量
39
本体镀层
Cadmium
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
达到SVHC
Unknown
评级结果
抗环境干扰
AFD54-20-39PN-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。