TE Connectivity AFD56-12-10SY-6233
- 收藏
- 对比
AFD56-12-10SY-6233
2460-AFD56-12-10SY-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 10P SZ 12 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD56-12-10SY-6233详情
TE Connectivity AFD56-12-10SY-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Socapex
性别
Pin (Male)
子类别
射频互连器件
终端样式
Crimp
产品类别
RF Connectors / Coaxial Connectors
产品
Contacts
产品类别
RF Connectors / Coaxial Connectors
AFD56-12-10SY-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。