TE Connectivity AFD56-14-18PX-6141
- 收藏
- 对比
AFD56-14-18PX-6141
2460-AFD56-14-18PX-6141
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD56-14-18PX-6141详情
TE Connectivity AFD56-14-18PX-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Part # Aliases
A00359
Manufacturer
Luxonis
Brand
Luxonis
Tool Is For Evaluation Of
AN01V32 OV9282
包装
Bulk
类型
承载板
子类别
开发工具
工作电源电压
5 V
产品类别
铝电解电容套件
产品
摄像机模块
产品类别
铝电解电容套件
AFD56-14-18PX-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。