TE Connectivity AFD56-14-19PX-6140
- 收藏
- 对比
AFD56-14-19PX-6140
2460-AFD56-14-19PX-6140
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector AFD 19C 19#20 Pin Plug LC
1最小包装量--
AFD56-14-19PX-6140详情
TE Connectivity AFD56-14-19PX-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
包装
切割胶带
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
AFD56-14-19PX-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。