TE Connectivity AFD5614-5PZ-6116-LC
- 收藏
- 对比
AFD5614-5PZ-6116-LC
2460-AFD5614-5PZ-6116-LC
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE, Product Range:AFD Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:5Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied, Coupling Style:Bayonet RoHS Compliant: Yes
1最小包装量--
添加到询价列表
AFD5614-5PZ-6116-LC详情
TE Connectivity AFD5614-5PZ-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
AFD5614-5PZ-6116-LC拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。