TE Connectivity AFD56-16-26PY-6140
- 收藏
- 对比
AFD56-16-26PY-6140
2460-AFD56-16-26PY-6140
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 26 POS Crimp ST Cable Mount 26 Terminal 1 Port Automotive
1最小包装量--
AFD56-16-26PY-6140详情
TE Connectivity AFD56-16-26PY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
Manufacturer Part Number
GT3425A
Manufacturer
Marathon Electric
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
26
紧固类型
Bayonet
评级结果
抗环境干扰
AFD56-16-26PY-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。