TE Connectivity AFD56-16-26SZ-6233
- 收藏
- 对比
AFD56-16-26SZ-6233
2460-AFD56-16-26SZ-6233
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 26 POS Crimp ST Cable Mount 26 Terminal 1 Port Automotive
1最小包装量--
AFD56-16-26SZ-6233详情
TE Connectivity AFD56-16-26SZ-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
Manufacturer Part Number
GT3411A
Manufacturer
Marathon Electric
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
26
紧固类型
Bayonet
评级结果
抗环境干扰
AFD56-16-26SZ-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。