TE Connectivity AFD56-16-8PN-6117 L/C
- 收藏
- 对比
AFD56-16-8PN-6117 L/C
2460-AFD56-16-8PN-6117 L/C
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 8P SZ 16 PLUG CABLE MOUNT PIN
1最小包装量--
AFD56-16-8PN-6117 L/C详情
TE Connectivity AFD56-16-8PN-6117 L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
基座安装
Manufacturer
ABB
电压
24 VAC/VDC
知识产权评级
IP54
AFD56-16-8PN-6117 L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。