TE Connectivity AFD56-16-8SY-6139
- 收藏
- 对比
AFD56-16-8SY-6139
2460-AFD56-16-8SY-6139
圆形连接器
--
大陆
立即发货

CONNECTOR, CIRCULAR, PLUG, 8POS, 16-8, CABLE; Connector Type: Circular Industrial
1最小包装量--
AFD56-16-8SY-6139详情
TE Connectivity AFD56-16-8SY-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Manufacturer Part Number
5030-MMS
Manufacturer
NOSHOK
RoHS
Compliant
连接器类型
Circular
定位的数量
8
性别
Male
接头数量
8
本体镀层
Cadmium
达到SVHC
Unknown
AFD56-16-8SY-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。