TE Connectivity AFD56-18-11PW-6233
- 收藏
- 对比
AFD56-18-11PW-6233
2460-AFD56-18-11PW-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 11P SZ 18 PLUG CABLE MOUNT PIN
1最小包装量--
AFD56-18-11PW-6233详情
TE Connectivity AFD56-18-11PW-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet
Video Format Supported
Monochrome
Part # Aliases
F430F000M03MSRV
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
24 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD56-18-11PW-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。