TE Connectivity AFD56-18-32PZ-6116-LC
- 收藏
- 对比
AFD56-18-32PZ-6116-LC
2460-AFD56-18-32PZ-6116-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 32 POS Crimp ST Cable Mount 32 Terminal 1 Port Automotive
1最小包装量--
AFD56-18-32PZ-6116-LC详情
TE Connectivity AFD56-18-32PZ-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Unit Weight
0.592603 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
N
系列
CPW-20-3
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
AFD56-18-32PZ-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。