TE Connectivity AFD56-18-32SW-6141
- 收藏
- 对比
AFD56-18-32SW-6141
2460-AFD56-18-32SW-6141
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 32P SZ 18 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD56-18-32SW-6141详情
TE Connectivity AFD56-18-32SW-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
性别
Male
接头数量
12
触点样式
Pin
AFD56-18-32SW-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。