TE Connectivity AFD56-20-16PN-6139
- 收藏
- 对比
AFD56-20-16PN-6139
2460-AFD56-20-16PN-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT PIN
1最小包装量--
AFD56-20-16PN-6139详情
TE Connectivity AFD56-20-16PN-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
240
Mounting Styles
PCB 安装
Part # Aliases
6-1623795-8
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
系列
SQP
包装
Bulk
子类别
Resistors
技术
Wirewound
终端样式
Axial
产品类别
绕线电阻
特征
-
产品类别
Wirewound Resistors - Through Hole
AFD56-20-16PN-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。