TE Connectivity AFD56-20-16PW-6139
- 收藏
- 对比
AFD56-20-16PW-6139
2460-AFD56-20-16PW-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 16P SZ 20 PLUG CABLE MOUNT PIN
1最小包装量--
AFD56-20-16PW-6139详情
TE Connectivity AFD56-20-16PW-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
螺杆材料
Brass
Factory Pack QuantityFactory Pack Quantity
2
Part # Aliases
340102286BNMB
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Filtered
-
For Use With
D-Sub Connectors
类型
Screwlock
性别
Male
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
AFD56-20-16PW-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。