TE Connectivity AFD56-22-21PY-6116
- 收藏
- 对比
AFD56-22-21PY-6116
2460-AFD56-22-21PY-6116
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 21C 21#16 PIN PLUG
1最小包装量--
AFD56-22-21PY-6116详情
TE Connectivity AFD56-22-21PY-6116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.592603 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
Details
Part # Aliases
YAFD56-22-21PY6116
系列
CPW-10
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
AFD56-22-21PY-6116拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。