TE Connectivity AFD56-22-41PW-6116-LC
- 收藏
- 对比
AFD56-22-41PW-6116-LC
2460-AFD56-22-41PW-6116-LC
圆形连接器
--
大陆
立即发货

DEU AFD56-22-41
1最小包装量--
AFD56-22-41PW-6116-LC详情
TE Connectivity AFD56-22-41PW-6116-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SG3A0015BB0C
Approvals
CSA, UL
Insulation Class
R级
Manufacturer
Hammond Power Solutions
Mounting
Ceilling, Floor, Wall
终端
连接电缆
类型
Distribution
配置
Delta Primary/Wye Secondary
VA 额定功率
15,000 VA
相位
3
AFD56-22-41PW-6116-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。