TE Connectivity AFD56-24-19PW-6117-LC
- 收藏
- 对比
AFD56-24-19PW-6117-LC
2460-AFD56-24-19PW-6117-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 19C 19#12 PIN P LUG LC
1最小包装量--
AFD56-24-19PW-6117-LC详情
TE Connectivity AFD56-24-19PW-6117-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
A00124
Manufacturer
Luxonis
Brand
Luxonis
包装
Bulk
子类别
AC-DC Power Supply
输出的数量
1 Output
端口的数量
1 Port
数据率
1 Gb/s
产品类别
Power over Ethernet - PoE
产品
DepthAI Models
产品类别
Power over Ethernet - PoE
AFD56-24-19PW-6117-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。