TE Connectivity AFD56-24-61PY-6139
- 收藏
- 对比
AFD56-24-61PY-6139
2460-AFD56-24-61PY-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 61C 61#20 PIN P LUG LC
1最小包装量--
AFD56-24-61PY-6139详情
TE Connectivity AFD56-24-61PY-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
125
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Unit Weight
0.035274 oz
RoHS
N
系列
AFD
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD56-24-61PY-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。