TE Connectivity AFD56-24-61PZ
- 收藏
- 对比
AFD56-24-61PZ
2460-AFD56-24-61PZ
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 61C 61#20 Pin Plug
1最小包装量--
AFD56-24-61PZ详情
TE Connectivity AFD56-24-61PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
125
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Unit Weight
0.035274 oz
RoHS
Details
Manufacturer Part Number
AFD56-24-61PZ
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
AFD
连接器类型
密耳系列连接器
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
unknown
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD56-24-61PZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。