TE Connectivity AFD56-24-61SZ-6233
- 收藏
- 对比
AFD56-24-61SZ-6233
2460-AFD56-24-61SZ-6233
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 61P SZ 24 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD56-24-61SZ-6233详情
TE Connectivity AFD56-24-61SZ-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.592603 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
Details
系列
CPW-3
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
AFD56-24-61SZ-6233拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。