TE Connectivity AFD57-12-8PY-6139
- 收藏
- 对比
AFD57-12-8PY-6139
2460-AFD57-12-8PY-6139
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 8P SZ 12 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-12-8PY-6139详情
TE Connectivity AFD57-12-8PY-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
50
Side 2 RF Series
2.9
Side 2 Gender
Female
Mounting Styles
Bulkhead
Side 1 Gender
Female
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
2.9
Manufacturer
Amphenol
Brand
Amphenol / SV Microwave
RoHS
Details
包装
Bulk
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - In Series
外壳电镀
Passivated
本体样式
Bulkhead
产品类别
RF Adapters - In Series
无线电频率系列
2.92 mm
AFD57-12-8PY-6139拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。