TE Connectivity AFD57-14-12PW-6140
- 收藏
- 对比
AFD57-14-12PW-6140
2460-AFD57-14-12PW-6140
圆形连接器 - 外壳
--
大陆
立即发货

AFD57-14-12PW-6140 datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
AFD57-14-12PW-6140详情
TE Connectivity AFD57-14-12PW-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
12
性别
Male
紧固类型
Bayonet
接头数量
12
特征
Shielded
达到SVHC
Unknown
RoHS状态
符合RoHS标准
评级结果
抗环境干扰
AFD57-14-12PW-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。