TE Connectivity AFD57-14-12PX-6141
- 收藏
- 对比
AFD57-14-12PX-6141
2460-AFD57-14-12PX-6141
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 12P SZ 14 PLUG CABLE MOUNT PIN
1最小包装量--
AFD57-14-12PX-6141详情
TE Connectivity AFD57-14-12PX-6141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of frames per second
52 fps
Brand
欧姆龙自动化与安全
Display Resolution - Pixels
752 x 480
Manufacturer
Omron
Part # Aliases
F420F081W03MSRA
Video Format Supported
Monochrome
Interface Type
RS-232, USB
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
子类别
Cameras & Accessories
工作电源电压
5 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD57-14-12PX-6141拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。