TE Connectivity AFD57-14-12SW-6139
- 收藏
- 对比
AFD57-14-12SW-6139
2460-AFD57-14-12SW-6139
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 12P SZ 14 PLUG CABLE MOUNT SOCKET
1最小包装量--
AFD57-14-12SW-6139详情
TE Connectivity AFD57-14-12SW-6139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet
Video Format Supported
Monochrome
Part # Aliases
F430F190M03MSWV
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
24 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
AFD57-14-12SW-6139拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。