TE Connectivity AFD57-14-12SW-6233
- 收藏
- 对比
AFD57-14-12SW-6233
2460-AFD57-14-12SW-6233
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector AFD 12C 8#20 4#16 Skt Plug LC
1最小包装量--
AFD57-14-12SW-6233详情
TE Connectivity AFD57-14-12SW-6233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
Manufacturer
Omron
Part # Aliases
F430F190M03MSWA
Video Format Supported
Monochrome
Interface Type
Ethernet
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
RoHS
Details
系列
AFD
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Cameras & Accessories
接头数量
12
工作电源电压
24 V
产品类别
军规圆形连接器
产品
智能摄像机
产品类别
Cameras & Camera Modules
达到SVHC
Unknown
AFD57-14-12SW-6233拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。