TE Connectivity AFD57-14-12SX
- 收藏
- 对比
AFD57-14-12SX
2460-AFD57-14-12SX
圆形连接器
--
大陆
立即发货

CONNECTOR, CIRCULAR, PLUG, 12POS, 14-12, IN-LINE; Connector Type: Circular Indust
1最小包装量--
AFD57-14-12SX详情
TE Connectivity AFD57-14-12SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
AFD57-14-12SX
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Circular Connectors
Reach合规守则
unknown
接头数量
12
产品类别
军规圆形连接器
达到SVHC
Unknown
AFD57-14-12SX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。