TE Connectivity AFD57-14-15SY-6140
- 收藏
- 对比
AFD57-14-15SY-6140
2460-AFD57-14-15SY-6140
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 15C 14#20 1#16 SKT PLUG LC
1最小包装量--
AFD57-14-15SY-6140详情
TE Connectivity AFD57-14-15SY-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
140
Performance Category
Cat 5e
RoHS
Details
系列
AFD
性别
Male
子类别
Modular Connectors / Ethernet Connectors
接头数量
15
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
AFD57-14-15SY-6140拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。