TE Connectivity AFD57-14-18PN-6140
- 收藏
- 对比
AFD57-14-18PN-6140
2460-AFD57-14-18PN-6140
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Automotive
1最小包装量--
AFD57-14-18PN-6140详情
TE Connectivity AFD57-14-18PN-6140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
18
性别
Male
紧固类型
Bayonet
子类别
射频互连器件
接头数量
18
产品类别
RF Connectors / Coaxial Connectors
特征
Shielded
产品类别
RF Connectors / Coaxial Connectors
达到SVHC
Unknown
评级结果
抗环境干扰
AFD57-14-18PN-6140拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。