TE Connectivity AFD57-14-18PN-LC
- 收藏
- 对比
AFD57-14-18PN-LC
2460-AFD57-14-18PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Connector, Circular, Plug, 18POS, 14-18, In-line
1最小包装量--
AFD57-14-18PN-LC详情
TE Connectivity AFD57-14-18PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
18
性别
Male
紧固类型
Bayonet
接头数量
18
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
AFD57-14-18PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。