TE Connectivity AFD57-14-19SW-1A-LC
- 收藏
- 对比
AFD57-14-19SW-1A-LC
2460-AFD57-14-19SW-1A-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 19C 19#20 SKT P LUG LC
1最小包装量--
AFD57-14-19SW-1A-LC详情
TE Connectivity AFD57-14-19SW-1A-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
AFD
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
AFD57-14-19SW-1A-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。